Littelfuse, Inc. PTC Resettable Fuses 30R900UH

Description
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1921-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1921-ND
PTC Resettable Fuses F1921-ND
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 9A; Thermistor Mounting Littelfuse - 78R5582 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 9A; Thermistor Mounting Littelfuse
78R5582
Polyfuse, Ptc, Radial, 9A; Thermistor Mounting Littelfuse 78R5582
POLYFUSE, PTC, RADIAL, 9A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:9A; Tripping Current:18A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 9A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:9A; Tripping Current:18A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F1921-ND 78R5582
Product Name PTC Resettable Fuses Polyfuse, Ptc, Radial, 9A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data