Littelfuse, Inc. PTC Resettable Fuses 30R600UF

Description
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2029-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2029-ND
PTC Resettable Fuses F2029-ND
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 6A; Thermistor Mounting Littelfuse - 78R5580 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 6A; Thermistor Mounting Littelfuse
78R5580
Polyfuse, Ptc, Radial, 6A; Thermistor Mounting Littelfuse 78R5580
POLYFUSE, PTC, RADIAL, 6A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:6A; Tripping Current:12A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 6A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:6A; Tripping Current:12A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F2029-ND 78R5580
Product Name PTC Resettable Fuses Polyfuse, Ptc, Radial, 6A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL25U-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R090-0-9-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details