Littelfuse, Inc. PTC Resettable Fuses 30R500UMR

Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1985CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1985CT-ND
PTC Resettable Fuses F1985CT-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F1985TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1985TB-ND
PTC Resettable Fuses F1985TB-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse - 39X0328 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse
39X0328
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse 39X0328
RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 30Vdc, 5A, Rad; Product Range Littelfuse - 05M1144 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30Vdc, 5A, Rad; Product Range Littelfuse
05M1144
Fuse, Ptc Resettable, 30Vdc, 5A, Rad; Product Range Littelfuse 05M1144
FUSE, PTC RESETTABLE, 30VDC, 5A, RAD; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.05ohmRoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30VDC, 5A, RAD; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.05ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number F1985CT-ND 39X0328 05M1144
Product Name PTC Resettable Fuses Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse Fuse, Ptc Resettable, 30Vdc, 5A, Rad; Product Range Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SD35A-10-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-MSMF014/60X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details