Littelfuse, Inc. PTC Resettable Fuses 30R300UPR

Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1983TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1983TB-ND
PTC Resettable Fuses F1983TB-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F1983CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1983CT-ND
PTC Resettable Fuses F1983CT-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse - 39X0326 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse
39X0326
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse 39X0326
RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number F1983TB-ND 39X0326
Product Name PTC Resettable Fuses Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data