Littelfuse, Inc. PTC Resettable Fuses 30R250UPR

Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1982CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1982CT-ND
PTC Resettable Fuses F1982CT-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F1982TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1982TB-ND
PTC Resettable Fuses F1982TB-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 30Vdc, 2.5A, Th; Product Range Littelfuse - 05M1141 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 2.5A, Th; Product Range Littelfuse
05M1141
Fuse, Resettable Ptc, 30Vdc, 2.5A, Th; Product Range Littelfuse 05M1141
FUSE, RESETTABLE PTC, 30VDC, 2.5A, TH; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 2.5A, TH; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F1982CT-ND 05M1141
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 30Vdc, 2.5A, Th; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data