Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
FUSE, PTC RESETTABLE, 30VDC, 1.85A, RAD; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes
POLYFUSE, PTC, RADIAL, 1.85A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | F2024-ND | 02P0095 | 78R5575 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Resettable, 30Vdc, 1.85A, Rad; Product Range Littelfuse | Polyfuse, Ptc, Radial, 1.85A; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS | RoHS |