Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
FUSE, PTC RESETTABLE, 30V, 1.85A, RADIAL; Thermistor Mounting:Through Hole; Product Range:-; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F1981TB-ND | 76Y5668 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Resettable, 30V, 1.85A, Radial; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole |