Littelfuse, Inc. PTC Resettable Fuses 30R135UU

Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1918-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1918-ND
PTC Resettable Fuses F1918-ND
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1037993-30R135UU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1037993-30R135UU
Circuit Protection - PTC Resettable Fuses 1037993-30R135UU
Win Source Part Number: 1037993-30R135UU Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 30R Type: Polymeric Package: Bulk Height - Seated (Max): 0.532" (13.50mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 1.35 A Current - Trip (It): 2.7 A Time to Trip: 7.3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 130 mOhms Alternative Parts (Cross-Reference): RUEF135; RXEF250; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 030R0135,-1024-30R13 5UU,F1918,F2022,F202 2-ND,030R0135U,30R13 5 Approval Agency: cURus, TUV

Win Source Part Number: 1037993-30R135UU
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 30R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.532" (13.50mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.35 A
Current - Trip (It): 2.7 A
Time to Trip: 7.3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Resistance - Initial (Ri) (Min): 40 mOhms
Resistance - Post Trip (R1) (Max): 130 mOhms
Alternative Parts (Cross-Reference): RUEF135; RXEF250;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 030R0135,-1024-30R135UU,F1918,F2022,F2022-ND,030R0135U,30R135
Approval Agency: cURus, TUV

Buy Now Datasheet
Ptc 30V Polyfuse Radial Leads 1.35A / Bulk Rohs Compliant Littelfuse - 02P0093 - Newark, An Avnet Company
Chicago, IL, United States
Ptc 30V Polyfuse Radial Leads 1.35A / Bulk Rohs Compliant Littelfuse
02P0093
Ptc 30V Polyfuse Radial Leads 1.35A / Bulk Rohs Compliant Littelfuse 02P0093
PTC 30V POLYFUSE RADIAL LEADS 1.35A / BULK ROHS COMPLIANT: YES

PTC 30V POLYFUSE RADIAL LEADS 1.35A / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F1918-ND 1037993-30R135UU 02P0093
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Ptc 30V Polyfuse Radial Leads 1.35A / Bulk Rohs Compliant Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-LSMF075X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Circuit Protection - PTC Resettable Fuses - 1083540-CMF-SDP35A-2 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size Tape & Reel
Supply Voltage (VS) 230 volts
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details