Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
FUSE, PTC RESETTABLE, 30V, 1.1A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLY-FUSE 30R Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components | Resettable PTCs |
| Product Number | F1978TB-ND | 05M1137 | 76Y5667 |
| Product Name | PTC Resettable Fuses | Product Range Littelfuse | Fuse, Ptc Resettable, 30V, 1.1A, Radial; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole |