Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 30R090UU

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334738-30R090UU Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Height - Seated (Max): 0.480" (12.20mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 900 mA Current - Trip (It): 1.8 A Time to Trip: 5.9 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 70 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: -1024-30R090UU,30R09 0,F2020,030R0090,F19 17,F2020-ND,030R0090 U Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334738-30R090UU Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Height - Seated (Max): 0.480" (12.20mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 900 mA Current - Trip (It): 1.8 A Time to Trip: 5.9 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 70 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: -1024-30R090UU,30R09 0,F2020,030R0090,F19 17,F2020-ND,030R0090 U Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1334738-30R090UU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334738-30R090UU
Circuit Protection - PTC Resettable Fuses 1334738-30R090UU
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334738-30R090UU Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Height - Seated (Max): 0.480" (12.20mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 900 mA Current - Trip (It): 1.8 A Time to Trip: 5.9 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 70 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: -1024-30R090UU,30R09 0,F2020,030R0090,F19 17,F2020-ND,030R0090 U Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334738-30R090UU
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 500
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 900 mA
Current - Trip (It): 1.8 A
Time to Trip: 5.9 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 70 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: -1024-30R090UU,30R090,F2020,030R0090,F1917,F2020-ND,030R0090U
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PTC Resettable Fuses - F1917-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1917-ND
PTC Resettable Fuses F1917-ND
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 0.9A; Thermistor Mounting Littelfuse - 78R5571 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 0.9A; Thermistor Mounting Littelfuse
78R5571
Polyfuse, Ptc, Radial, 0.9A; Thermistor Mounting Littelfuse 78R5571
POLYFUSE, PTC, RADIAL, 0.9A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 0.9A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 1334738-30R090UU F1917-ND 78R5571
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Polyfuse, Ptc, Radial, 0.9A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Supply Voltage (VS) 30 volts
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-PSML450/8-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R050-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details