Littelfuse, Inc. Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30504-10 30504-10

Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Datasheet
Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30504-10 - 30504-10 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30504-10
30504-10
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30504-10 30504-10
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Breakers
Product Number 30504-10
Product Name Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30504-10
Rated DC Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-64F-3-5-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details