Littelfuse, Inc. Glass Encapsulated Thermistors (300°C) 304JG1K

Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Encapsulated Thermistors (300°C) - 304JG1K - Littelfuse, Inc.
Rosemont, IL, United States
Glass Encapsulated Thermistors (300°C)
304JG1K
Glass Encapsulated Thermistors (300°C) 304JG1K
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
NTC Thermistors - 5666-304JG1K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-304JG1K-ND
NTC Thermistors 5666-304JG1K-ND
NTC Thermistor 300k DO-204AH, DO-35, Axial

NTC Thermistor 300k DO-204AH, DO-35, Axial

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number 304JG1K 5666-304JG1K-ND
Product Name Glass Encapsulated Thermistors (300°C) NTC Thermistors
Lead Style Leadless Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details