Littelfuse, Inc. Type II Modified Reset Standard MINI Footprint 30419-15

Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type II used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type II – Modified ResetNon-cycling, remains in open position while there is power to the circuit. Resets when ignition is turned off. Type II circuit breakers are typically used in applications where fuse replacement is objectionable, such as power window, seat and sunroof circuits. 30419 Type II Gray plastic housing with silver cover. Amperage 10, 15, 20, 25 available in bulk or box.Order Nos. 30419-25 or 30419-25BP etc.
Request a Quote Datasheet
Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type II used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type II – Modified ResetNon-cycling, remains in open position while there is power to the circuit. Resets when ignition is turned off. Type II circuit breakers are typically used in applications where fuse replacement is objectionable, such as power window, seat and sunroof circuits. 30419 Type II Gray plastic housing with silver cover. Amperage 10, 15, 20, 25 available in bulk or box.Order Nos. 30419-25 or 30419-25BP etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type II Modified Reset Standard MINI Footprint - 30419-15 - Littelfuse, Inc.
Rosemont, IL, United States
Type II Modified Reset Standard MINI Footprint
30419-15
Type II Modified Reset Standard MINI Footprint 30419-15
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type II used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type II – Modified ResetNon-cycling, remains in open position while there is power to the circuit. Resets when ignition is turned off. Type II circuit breakers are typically used in applications where fuse replacement is objectionable, such as power window, seat and sunroof circuits. 30419 Type II Gray plastic housing with silver cover. Amperage 10, 15, 20, 25 available in bulk or box.Order Nos. 30419-25 or 30419-25BP etc.

MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type II used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type II – Modified ResetNon-cycling, remains in open position while there is power to the circuit. Resets when ignition is turned off. Type II circuit breakers are typically used in applications where fuse replacement is objectionable, such as power window, seat and sunroof circuits. 30419 Type II Gray plastic housing with silver cover. Amperage 10, 15, 20, 25 available in bulk or box.Order Nos. 30419-25 or 30419-25BP etc.

Supplier's Site
Circuit Breakers - F8679-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8679-ND
Circuit Breakers F8679-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A AC DC Push to Reset Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 15A AC DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 30419-15 F8679-ND
Product Name Type II Modified Reset Standard MINI Footprint Circuit Breakers
Features Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 723-209-2-1-63-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers & Accessories - 1CU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details
Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details