Littelfuse, Inc. 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-25

Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote
Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package - 30418-25 - Littelfuse, Inc.
Rosemont, IL, United States
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package
30418-25
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-25
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

Supplier's Site
Circuit Breakers - F8678-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8678-ND
Circuit Breakers F8678-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A AC DC Push to Reset Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A AC DC Push to Reset Panel Mount

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 30418-25 F8678-ND
Product Name 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package Circuit Breakers
Features Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit-Breaker Combination Starter - 113-C30AADD1D-38-4R-7 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details