Littelfuse, Inc. 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-20

Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote Datasheet
Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package - 30418-20 - Littelfuse, Inc.
Rosemont, IL, United States
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package
30418-20
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-20
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

Supplier's Site
Circuit Breakers - F8677-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8677-ND
Circuit Breakers F8677-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A AC DC Push to Reset

Circuit Breaker Magnetic (Hydraulic Delay) 20A AC DC Push to Reset

Buy Now
Circuit Protection - Circuit Breakers - 30418-20 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
30418-20
Circuit Protection - Circuit Breakers 30418-20
Win Source Part Number: 1380743-30418-20 Category: Circuit Protection>Circuit Breakers Package: Bulk Voltage Rating - DC: 12 V Standard Package: 1 pcs Actuator Type: Automatic Reset Illumination: None Number of Poles: 1 Mounting Type: Holder ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8536.20.0040 Mfr: Littelfuse Inc. California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380743-30418-20
Category: Circuit Protection>Circuit Breakers
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 1 pcs
Actuator Type: Automatic Reset
Illumination: None
Number of Poles: 1
Mounting Type: Holder
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0040
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 30418-20 F8677-ND 30418-20
Product Name 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package Circuit Breakers Circuit Protection - Circuit Breakers
Features Miniature Circuit Breaker Trip Indicator
Text for Mounting Blade Holder
Rated Current 20 amps
Unlock Full Specs
to access all available technical data