Littelfuse, Inc. 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-15

Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote Datasheet
Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package - 30418-15 - Littelfuse, Inc.
Rosemont, IL, United States
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package
30418-15
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-15
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

Supplier's Site
Circuit Protection - Circuit Breakers - 30418-15 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
30418-15
Circuit Protection - Circuit Breakers 30418-15
Win Source Part Number: 1377447-30418-15 Category: Circuit Protection - Circuit Breakers Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Bulk Product Status: Obsolete Mounting Type: Holder HTSUS: 0000.00.0000 ECCN: OBSOLETE Current Rating (Amps): 15A Voltage Rating - DC: 12 V Actuator Type: Automatic Reset Illumination: None Number of Poles: 1 California Prop 65: Warning Information

Win Source Part Number: 1377447-30418-15
Category: Circuit Protection - Circuit Breakers
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Bulk
Product Status: Obsolete
Mounting Type: Holder
HTSUS: 0000.00.0000
ECCN: OBSOLETE
Current Rating (Amps): 15A
Voltage Rating - DC: 12 V
Actuator Type: Automatic Reset
Illumination: None
Number of Poles: 1
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 30418-15 30418-15
Product Name 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package Circuit Protection - Circuit Breakers
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1-51-2-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU1.6L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
MCBs - 1444952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 25 amps
Rated Breaking Capacity 6000 amps
View Details