Littelfuse, Inc. 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-10

Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote Datasheet
Description
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package - 30418-10 - Littelfuse, Inc.
Rosemont, IL, United States
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package
30418-10
28V 0.3pF Bidirectional TVS diode in WLCSP0201 package 30418-10
MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

MINI® Circuit BreakersStandard Mini Footprint Circuit Breakers are designed to fit in a MINI® Blade fuse block or panel. SAE Type I used primarily as a wiring harness protector in 12V DC automotive systems. Conforms to SAE J553C standard. Type I – Automatic ResetCycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self resetting device is preferred. 30418 Type I Gray plastic housing with gold cover. Amperage 10, 15, 20, 25 available in bulk or box. Operating Temperature Rating: –40°C to 125°C

Supplier's Site
Circuit Protection - Circuit Breakers - 30418-10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
30418-10
Circuit Protection - Circuit Breakers 30418-10
Win Source Part Number: 1380742-30418-10 Category: Circuit Protection>Circuit Breakers Package: Bulk Voltage Rating - DC: 12 V Standard Package: 1 pcs Actuator Type: Automatic Reset Illumination: None Number of Poles: 1 Mounting Type: Holder ECCN: OBSOLETE Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Littelfuse Inc. Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380742-30418-10
Category: Circuit Protection>Circuit Breakers
Package: Bulk
Voltage Rating - DC: 12 V
Standard Package: 1 pcs
Actuator Type: Automatic Reset
Illumination: None
Number of Poles: 1
Mounting Type: Holder
ECCN: OBSOLETE
Fake Threat In the Open Market: 41 pct.
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 30418-10 30418-10
Product Name 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package Circuit Protection - Circuit Breakers
Features Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-2486200-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Electronic circuit breaker - 787-1662 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers