Littelfuse, Inc. Type I & III Automotive Circuit Breakers 30138-30

Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet
Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I & III Automotive Circuit Breakers - 30138-30 - Littelfuse, Inc.
Rosemont, IL, United States
Type I & III Automotive Circuit Breakers
30138-30
Type I & III Automotive Circuit Breakers 30138-30
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Supplier's Site Datasheet
Circuit Breakers - F8639-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8639-ND
Circuit Breakers F8639-ND
Circuit Breaker 30A AC 12V DC Automatic Reset Chassis Mount

Circuit Breaker 30A AC 12V DC Automatic Reset Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 30138-30 F8639-ND
Product Name Type I & III Automotive Circuit Breakers Circuit Breakers
Rated DC Voltage 12 volts
Mounting Style Bolt-on
Text for Mounting Bolt-Down Chassis Mount
Terminal Type 10-32 studs
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TMT12-211S-0.6-ND - DigiKey
Specs
Rated Current 0.6000 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details