Littelfuse, Inc. Type I & III Automotive Circuit Breakers 30128-20

Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet
Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I & III Automotive Circuit Breakers - 30128-20 - Littelfuse, Inc.
Rosemont, IL, United States
Type I & III Automotive Circuit Breakers
30128-20
Type I & III Automotive Circuit Breakers 30128-20
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Supplier's Site Datasheet
Circuit Breakers - F8632-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8632-ND
Circuit Breakers F8632-ND
Circuit Breaker 20A AC 12V DC Automatic Reset Chassis Mount

Circuit Breaker 20A AC 12V DC Automatic Reset Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 30128-20 F8632-ND
Product Name Type I & III Automotive Circuit Breakers Circuit Breakers
Rated DC Voltage 12 volts
Mounting Style Bolt-on
Text for Mounting Bolt-Down Chassis Mount
Terminal Type 10-32 studs
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2306-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 2 amps
View Details
5 suppliers
Circuit Breakers - 209-1-1-52-2-9-50-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details