Littelfuse, Inc. Type I & III Automotive Circuit Breakers 30062-30

Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet
Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I & III Automotive Circuit Breakers - 30062-30 - Littelfuse, Inc.
Rosemont, IL, United States
Type I & III Automotive Circuit Breakers
30062-30
Type I & III Automotive Circuit Breakers 30062-30
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Supplier's Site Datasheet
Circuit Breakers - F8623-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8623-ND
Circuit Breakers F8623-ND
Circuit Breaker 30A AC 12V DC Automatic Reset Chassis Mount

Circuit Breaker 30A AC 12V DC Automatic Reset Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 30062-30 F8623-ND
Product Name Type I & III Automotive Circuit Breakers Circuit Breakers
Rated DC Voltage 12 volts
Mounting Style Bolt-on
Text for Mounting Bolt-Down Chassis Mount
Terminal Type 10in wire loop
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REC4-62-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details