Littelfuse, Inc. Type I & III Automotive Circuit Breakers 30055-40

Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet
Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I & III Automotive Circuit Breakers - 30055-40 - Littelfuse, Inc.
Rosemont, IL, United States
Type I & III Automotive Circuit Breakers
30055-40
Type I & III Automotive Circuit Breakers 30055-40
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Supplier's Site Datasheet
Circuit Breakers - F8610-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8610-ND
Circuit Breakers F8610-ND
Circuit Breaker 40A AC 12V DC Automatic Reset Chassis Mount

Circuit Breaker 40A AC 12V DC Automatic Reset Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 30055-40 F8610-ND
Product Name Type I & III Automotive Circuit Breakers Circuit Breakers
Rated DC Voltage 12 volts
Rated Current 40 amps 40 amps
Mounting Style Bolt-on
Text for Mounting Bolt-Down Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 723-209-2-1-63-3-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;D - 70076922 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 16 amps
View Details
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details