The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 326.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Littelfuse 3.0SMCJ5.0CA TVS Diode
Littelfuse 3.0SMCJ5.0CA TVS Diode
Littelfuse 3.0SMCJ5.0CA TVS Diode
TVS DIOD 3000W DO-214AB 5V
TVS DIODE, BIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3.0SMCJ5.0CA | 18-3.0SMCJ5.0CACT-ND | 2308508 | 3.0SMCJ5.0CA | 62AJ6524 |
| Product Name | 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | ||
| VBR | 6.4 to 7 volts | 6.4 volts | 6.4 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214 | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 3000 watts | 3000 watts |