Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ45CA

Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 3.0SMCJ45CA - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package
3.0SMCJ45CA
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ45CA
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-3.0SMCJ45CATR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ45CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ45CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ45CA
TVS DIOD 3000W DO-214AB 45V

TVS DIOD 3000W DO-214AB 45V

Supplier's Site
Tvs Diode, Bidir, 45V, 3Kw, Smc Rohs Compliant Littelfuse - 38AK9903 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 45V, 3Kw, Smc Rohs Compliant Littelfuse
38AK9903
Tvs Diode, Bidir, 45V, 3Kw, Smc Rohs Compliant Littelfuse 38AK9903
TVS DIODE, BIDIR, 45V, 3KW, SMC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 45V, 3KW, SMC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMCJ45CA 18-3.0SMCJ45CATR-ND 3.0SMCJ45CA 38AK9903
Product Name 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 45V, 3Kw, Smc Rohs Compliant Littelfuse
VC 72.7 volts 72.7 volts 72.7 volts
VBR 50 to 55.3 volts 50 volts 50 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
TVS - TVS - Diodes - CM6100 - 915597-CM6100 - Win Source Electronics
Specs
Package 4-WLCSP (0.8x0.8)
Tj -40 to 85 C (-40 to 185 F)
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA51AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details