Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ24CA

Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 3.0SMCJ24CA - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package
3.0SMCJ24CA
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ24CA
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 2308486P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308486P
TVS Diodes 2308486P
TVS 3KW 24V 5%BI DO-214AB TR13 RoHS

TVS 3KW 24V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 2308486 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308486
TVS Diodes 2308486
TVS 3KW 24V 5%BI DO-214AB TR13 RoHS

TVS 3KW 24V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 2308485 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308485
TVS Diodes 2308485
TVS 3KW 24V 5%BI DO-214AB TR13 RoHS

TVS 3KW 24V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 18-3.0SMCJ24CATR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-3.0SMCJ24CADKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-3.0SMCJ24CACT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse - 62AJ6513 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse
62AJ6513
Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse 62AJ6513
TVS DIODE, BIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMCJ24CA 2308486P 18-3.0SMCJ24CATR-ND 62AJ6513
Product Name 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes TVS Diodes Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse
VC 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
Package DO-214 DO-214AB, SMC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details