Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ17A

Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 3.0SMCJ17A - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package
3.0SMCJ17A
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ17A
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-3.0SMCJ17ATR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ17A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ17A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ17A
TVS DIODE 3000W UNI DO-214AB 17V

TVS DIODE 3000W UNI DO-214AB 17V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMCJ17A 18-3.0SMCJ17ATR-ND 3.0SMCJ17A
Product Name 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 to 20.9 volts 18.9 volts 18.9 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC)
Unlock Full Specs
to access all available technical data