The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 16V, 3KW, SMC ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3.0SMCJ16CA | 18-3.0SMCJ16CATR-ND | 38AK9890 |
| Product Name | 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | Tvs Diode, Bidir, 16V, 3Kw, Smc Rohs Compliant Littelfuse |
| VC | 26 volts | 26 volts | |
| VBR | 17.8 to 19.7 volts | 17.8 volts | |
| Configuration | Single | ||
| Package | DO-214AB, SMC |