Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ13A

Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 3.0SMCJ13A - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package
3.0SMCJ13A
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ13A
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 2308475 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308475
TVS Diodes 2308475
TVS 3KW 13V 5%UNI DO-214AB TR13 RoHS

TVS 3KW 13V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 2308474 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308474
TVS Diodes 2308474
TVS 3KW 13V 5%UNI DO-214AB TR13 RoHS

TVS 3KW 13V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 2308475P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308475P
TVS Diodes 2308475P
TVS 3KW 13V 5%UNI DO-214AB TR13 RoHS

TVS 3KW 13V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 18-3.0SMCJ13ATR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-3.0SMCJ13ACT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-3.0SMCJ13ADKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Unidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse - 62AJ6508 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse
62AJ6508
Tvs Diode, Unidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse 62AJ6508
TVS DIODE, UNIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMCJ13A 2308475 18-3.0SMCJ13ATR-ND 62AJ6508
Product Name 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes TVS Diodes Tvs Diode, Unidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse
VC 21.5 volts 21.5 volts
VBR 14.4 to 15.9 volts 14.4 volts
Configuration Single Single
Direction Unidirectional
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data