Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ12CA

Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 3.0SMCJ12CA - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package
3.0SMCJ12CA
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ12CA
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-3.0SMCJ12CACT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-3.0SMCJ12CATR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-3.0SMCJ12CADKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 2308473 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308473
TVS Diodes 2308473
TVS 3KW 12V 5%BI DO-214AB TR13 RoHS

TVS 3KW 12V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 2308473P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308473P
TVS Diodes 2308473P
TVS 3KW 12V 5%BI DO-214AB TR13 RoHS

TVS 3KW 12V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 2308472 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2308472
TVS Diodes 2308472
TVS 3KW 12V 5%BI DO-214AB TR13 RoHS

TVS 3KW 12V 5%BI DO-214AB TR13 RoHS

Supplier's Site
Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse - 62AJ6507 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse
62AJ6507
Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse 62AJ6507
TVS DIODE, BIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 3KW, DO-214AB ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ12CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ12CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ12CA
TVS DIOD 3000W DO-214AB 12V

TVS DIOD 3000W DO-214AB 12V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMCJ12CA 18-3.0SMCJ12CACT-ND 2308473 62AJ6507 3.0SMCJ12CA
Product Name 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes TVS Diodes Tvs Diode, Bidir, 3Kw, Do-214Ab Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts
Configuration Single
Package DO-214AB, SMC DO-214 DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data