Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ11A

Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 3.0SMCJ11A - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package
3.0SMCJ11A
3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package 3.0SMCJ11A
The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

The 3.0SMCJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-3.0SMCJ11ATR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ11A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ11A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ11A
TVS DIODE 3000W UNI DO-214AB 11V

TVS DIODE 3000W UNI DO-214AB 11V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMCJ11A 18-3.0SMCJ11ATR-ND 3.0SMCJ11A
Product Name 3000W Surface Mount Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 18.2 volts 18.2 volts 18.2 volts
VBR 12.2 to 13.5 volts 12.2 volts 12.2 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance bidirectional ESD protection diode - PESD12VL1BA-QX - Nexperia B.V.
Specs
Diode Applications Protector
View Details
2 suppliers
TVS Diodes - 4962980P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Specs
Package 2-XDFN (1x0.6) (SOD-882)
Tj -55 to 150 C (-67 to 302 F)
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details