Littelfuse, Inc. PTC Resettable Fuses 2920L100PR

Description
Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2868DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2868DKR-ND
PTC Resettable Fuses F2868DKR-ND
Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F2868TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2868TR-ND
PTC Resettable Fuses F2868TR-ND
Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F2868CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2868CT-ND
PTC Resettable Fuses F2868CT-ND
Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
Hard To Find - 2920L100PR - 1123500-2920L100PR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2920L100PR
1123500-2920L100PR
Hard To Find - 2920L100PR 1123500-2920L100PR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1123500-2920L100PR Series: POLY-FUSE, 2920L Packaging: Reel - TR Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 2920 (7351 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 33V Current - Max: 40A Current - Trip (It): 2.2A Time to Trip: 500ms Size: 0.289" L x 0.202" W (7.35mm x 5.12mm) Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 120 mOhm Resistance - Post Trip (R1) (Maximum): 410 mOhm Alternative Parts (Cross-Reference): SMD100/33; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Communications & Networking

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1123500-2920L100PR
Series: POLY-FUSE, 2920L
Packaging: Reel - TR
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 2920 (7351 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 33V
Current - Max: 40A
Current - Trip (It): 2.2A
Time to Trip: 500ms
Size: 0.289" L x 0.202" W (7.35mm x 5.12mm)
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 120 mOhm
Resistance - Post Trip (R1) (Maximum): 410 mOhm
Alternative Parts (Cross-Reference): SMD100/33;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Communications & Networking

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Circuit Protection Components
Product Number F2868DKR-ND 1123500-2920L100PR
Product Name PTC Resettable Fuses Hard To Find - 2920L100PR
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data