Littelfuse, Inc. PTC Resettable Fuses 2920L075/60MR

Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F5633CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5633CT-ND
PTC Resettable Fuses F5633CT-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F5633TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5633TR-ND
PTC Resettable Fuses F5633TR-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F5633DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5633DKR-ND
PTC Resettable Fuses F5633DKR-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
Hard To Find - 2920L075/60MR - 1123498-2920L075/60MR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2920L075/60MR
1123498-2920L075/60MR
Hard To Find - 2920L075/60MR 1123498-2920L075/60MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1123498-2920L075/60M R Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 1.5A Time to Trip: 300ms Family Name: 2920L Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2920 (7351 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.049" (1.25mm) Resistance - Initial (Ri) (Minimum): 300 mOhms Resistance - Post Trip (R1) (Maximum): 950 mOhms Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1123498-2920L075/60MR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 1.5A
Time to Trip: 300ms
Family Name: 2920L
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2920 (7351 Metric), Concave
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 300 mOhms
Resistance - Post Trip (R1) (Maximum): 950 mOhms
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Circuit Protection Components
Product Number F5633CT-ND 1123498-2920L075/60MR
Product Name PTC Resettable Fuses Hard To Find - 2920L075/60MR
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R025-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R110-APTB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details