Polymeric PTC Resettable Fuse 60V (250V Int) 180mA Ih Through Hole Radial, Disc
FUSE, PTC RESETTABLE, 60V, 180mA, RADIAL; Product Range:POLY-FUSE 250R Series; Voltage Rating:60VDC; Holding Current:180mA; Tripping Current:650mA; Time to Trip:20s; Fuse Shape:Round; Current Rating Max:10A; Lead Spacing:5.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F1916-ND | 05M2714 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Resettable, 60V, 180Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |