Littelfuse, Inc. SYMC Protection Relays 250A

Description
Voltage Monitor, 3-Ph, DPDT/VRD
Description
Voltage Monitor, 3-Ph, DPDT/VRD
Datasheet
Datasheet Summary
Powered by GS/AI

The 250A series from Quarktwin Technology Ltd. is a three-phase voltage monitoring relay designed for motors operating within a voltage range of 190,Äì480 V ac at 50/60 Hz. It provides protection against low and high voltage conditions, voltage unbalance, single-phase issues, and phase reversal. The device features a microcontroller-based design that continuously monitors voltage levels and activates a relay output to disconnect the load when harmful conditions are detected, with a user-selectable trip delay. The monitor includes advanced LED diagnostics that indicate various operational states, such as normal operation and specific fault conditions. It has a dual-range capability, automatically selecting between 200 V and 400 V, and allows for adjustable restart delays after a fault. The output relay is rated for 10 A at 240 V ac and supports a variety of applications, including fan motors, air conditioners, and small conveyor motors. The operating temperature range is -40° to 70 °C, and it is compliant with UL and CSA standards.

Datasheet Summary
Powered by GS/AI

The 250A series from Quarktwin Technology Ltd. is a three-phase voltage monitoring relay designed for motors operating within a voltage range of 190,Äì480 V ac at 50/60 Hz. It provides protection against low and high voltage conditions, voltage unbalance, single-phase issues, and phase reversal. The device features a microcontroller-based design that continuously monitors voltage levels and activates a relay output to disconnect the load when harmful conditions are detected, with a user-selectable trip delay. The monitor includes advanced LED diagnostics that indicate various operational states, such as normal operation and specific fault conditions. It has a dual-range capability, automatically selecting between 200 V and 400 V, and allows for adjustable restart delays after a fault. The output relay is rated for 10 A at 240 V ac and supports a variety of applications, including fan motors, air conditioners, and small conveyor motors. The operating temperature range is -40° to 70 °C, and it is compliant with UL and CSA standards.

Suppliers

Company
Product
Description
Supplier Links
SYMC Protection Relays - 250A - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
250A
SYMC Protection Relays 250A
Voltage Monitor, 3-Ph, DPDT/VRD

Voltage Monitor, 3-Ph, DPDT/VRD

Supplier's Site
Monitor - Relay Output - 250A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
250A
Monitor - Relay Output 250A
Voltage Sensing AC 190 ~ 480VAC

Voltage Sensing AC 190 ~ 480VAC

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number 250A 250A
Product Name SYMC Protection Relays Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data