Littelfuse, Inc. Specialized Cable Assemblies 250200

Description
"Cable Power Contacts to Screw Terminals 13 Line 8.20' (2.50m) 98"""
Request a Quote Datasheet
Description
"Cable Power Contacts to Screw Terminals 13 Line 8.20' (2.50m) 98"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 5346-00250200-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
5346-00250200-ND
Specialized Cable Assemblies 5346-00250200-ND
"Cable Power Contacts to Screw Terminals 13 Line 8.20' (2.50m) 98"""

"Cable Power Contacts to Screw Terminals 13 Line 8.20' (2.50m) 98"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5346-00250200-ND
Product Name Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details