Littelfuse, Inc. Master Battery Disconnect Switches 2484

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed
Request a Quote Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 2484 - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
2484
Master Battery Disconnect Switches 2484
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed

Supplier's Site Datasheet
Littelfuse 2484 Battery Disconnect Switch, SPST, Off-On, Metal Body - 44242 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 2484 Battery Disconnect Switch, SPST, Off-On, Metal Body
44242
Littelfuse 2484 Battery Disconnect Switch, SPST, Off-On, Metal Body 44242
Littelfuse 2484 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 6-36VDC systems Two-positions: Off-On UL listed 375M Intermittent Rating: 250A at 6VDC, 125A at 12VDC Continuous Rating: 40A at 6VDC, 20A at 12VDC Contacts: Copper Case: Plated Steel Terminals: (2) 3/8" Copper Studs Actuator: Diecast Lever Installation: 3/4" through hole Mounting System: Brass 3/4"-16 thread, 23/32" long fits panel through 3/16" thick
  • Littelfuse 2484 Battery Disconnect Switch
  • Category: Disconnect Switches
  • Single-pole switches designed to disconnect the battery circuit on 6-36VDC systems
  • Two-positions: Off-On
  • UL listed 375M
  • Intermittent Rating: 250A at 6VDC, 125A at 12VDC
  • Continuous Rating: 40A at 6VDC, 20A at 12VDC
  • Contacts: Copper
  • Case: Plated Steel
  • Terminals: (2) 3/8" Copper Studs
  • Actuator: Diecast Lever
  • Installation: 3/4" through hole
  • Mounting System: Brass 3/4"-16 thread, 23/32" long fits panel through 3/16" thick
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 2484 44242
Product Name Master Battery Disconnect Switches Littelfuse 2484 Battery Disconnect Switch, SPST, Off-On, Metal Body
Power DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-EF3N-203W-988 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 200 amps
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Isolator Switches - 1444816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details