Littelfuse, Inc. Master Battery Disconnect Switches 2484-BP

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BP) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Blister packaging enables easy retail display. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Blister packaging allows simple retail display
Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BP) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Blister packaging enables easy retail display. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Blister packaging allows simple retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 2484-BP - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
2484-BP
Master Battery Disconnect Switches 2484-BP
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BP) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Blister packaging enables easy retail display. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Blister packaging allows simple retail display

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484-BP) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. Blister packaging enables easy retail display. Continuous current rating of 40 A at 6 V dc and 20 A at 12 V dc Intermittent current rating of 250 A at 6 V dc and 125 A at 12 V dc Die-cast lever actuator Copper contacts Marine UL Listed Blister packaging allows simple retail display

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 2484-BP
Product Name Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CC3N-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 150118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details