Littelfuse, Inc. Master Battery Disconnect Switches 2484-19-BX

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys, Silver Contacts & IPX7 Rating (2484-19-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting An O-ring seal between the mounting stem and case and a gasket seal between the case and the terminal insulator help achieve an IPX7 rating Silver contact surfaces Individually boxed
Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys, Silver Contacts & IPX7 Rating (2484-19-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting An O-ring seal between the mounting stem and case and a gasket seal between the case and the terminal insulator help achieve an IPX7 rating Silver contact surfaces Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 2484-19-BX - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
2484-19-BX
Master Battery Disconnect Switches 2484-19-BX
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys, Silver Contacts & IPX7 Rating (2484-19-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting An O-ring seal between the mounting stem and case and a gasket seal between the case and the terminal insulator help achieve an IPX7 rating Silver contact surfaces Individually boxed

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys, Silver Contacts & IPX7 Rating (2484-19-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting An O-ring seal between the mounting stem and case and a gasket seal between the case and the terminal insulator help achieve an IPX7 rating Silver contact surfaces Individually boxed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 2484-19-BX
Product Name Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DF3N-1S-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details