Littelfuse, Inc. Master Battery Disconnect Switches 2484-02

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces
Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 2484-02 - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
2484-02
Master Battery Disconnect Switches 2484-02
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 2484-02
Product Name Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DC3N-1S-98 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details