Littelfuse, Inc. Master Battery Disconnect Switches 2484-02-BX

Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces Individually boxed
Datasheet
Description
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 2484-02-BX - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
2484-02-BX
Master Battery Disconnect Switches 2484-02-BX
Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces Individually boxed

Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Hencol Keys and Silver Contacts (2484-02-BX) helps prevent potential thermal events and ensures system shutdown during maintenance for the safety of service personnel.Featuring heavy-duty plated-steel housing, this individually boxed manual master disconnect switch is ideal for heavy-duty truck, construction, emergency vehicle, bus and transit, and agricultural applications. 175 A continuous current rating and 1000 A intermittent current rating Supplied with 2 ringed Hencol keys (83353) for security Anti-rotation locator pin enables simple mounting Silver contact surfaces Individually boxed

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 2484-02-BX
Product Name Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 150102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details