Littelfuse, Inc. Manual Battery Disconnect Switch Lockout Lever Kit 24505

Description
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505) includes a steel switch lockout bracket and a die-cast lever. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Metallic version with a steel switch lockout bracket and a die-cast lever 7.9 mm lock shackle size
Request a Quote Datasheet
Description
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505) includes a steel switch lockout bracket and a die-cast lever. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Metallic version with a steel switch lockout bracket and a die-cast lever 7.9 mm lock shackle size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Battery Disconnect Switch Lockout Lever Kit - 24505 - Littelfuse, Inc.
Rosemont, IL, United States
Manual Battery Disconnect Switch Lockout Lever Kit
24505
Manual Battery Disconnect Switch Lockout Lever Kit 24505
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505) includes a steel switch lockout bracket and a die-cast lever. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Metallic version with a steel switch lockout bracket and a die-cast lever 7.9 mm lock shackle size

The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505) includes a steel switch lockout bracket and a die-cast lever. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Metallic version with a steel switch lockout bracket and a die-cast lever 7.9 mm lock shackle size

Supplier's Site Datasheet
Littelfuse 24505 Lever and Flange Plate for Padlock, Use Metal Case Master Disconnect Switches - 44519 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 24505 Lever and Flange Plate for Padlock, Use Metal Case Master Disconnect Switches
44519
Littelfuse 24505 Lever and Flange Plate for Padlock, Use Metal Case Master Disconnect Switches 44519
24505 Lockout Lever Kit, suitable for use with Cole Hersee brand lever actuated metal case master disconnect switches on applications needing a padlock to securely lock a Disconnect Switch in the Off position, which is required by many lock-out/tag-out safety regulations. Littelfuse 24505 Lever and Flange Plate for Padlock Category: Battery Disconnects Manufacturer: Littelfuse For use with Cole Hersee lever actuated master disconnect switches with a 3/4" diameter (19.1mm) mounting stem: 44242, 44243, 44245, 43921, 43922 Recommend the use of a padlock with a 5/16" (7.9 mm) diameter shackle Includes: Locking Lever, Bracket, & (2) #10-32 x 3/8" Screws

24505 Lockout Lever Kit, suitable for use with Cole Hersee brand lever actuated metal case master disconnect switches on applications needing a padlock to securely lock a Disconnect Switch in the Off position, which is required by many lock-out/tag-out safety regulations.

  • Littelfuse 24505 Lever and Flange Plate for Padlock
  • Category: Battery Disconnects
  • Manufacturer: Littelfuse
  • For use with Cole Hersee lever actuated master disconnect switches with a 3/4" diameter (19.1mm) mounting stem: 44242, 44243, 44245, 43921, 43922
  • Recommend the use of a padlock with a 5/16" (7.9 mm) diameter shackle
  • Includes: Locking Lever, Bracket, & (2) #10-32 x 3/8" Screws
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Disconnect Switches Disconnect Switches
Product Number 24505 44519
Product Name Manual Battery Disconnect Switch Lockout Lever Kit Littelfuse 24505 Lever and Flange Plate for Padlock, Use Metal Case Master Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KET416UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Isolator Switches - 1365836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 3P; 3
View Details