Littelfuse, Inc. Manual Battery Disconnect Switch Lockout Lever Kit 24505-04-BP

Description
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-04-BP) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a chrome powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. It comes in blister packaging for simple retail display. Chrome powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size Blister packaging allows easy retail display
Datasheet
Description
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-04-BP) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a chrome powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. It comes in blister packaging for simple retail display. Chrome powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size Blister packaging allows easy retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Battery Disconnect Switch Lockout Lever Kit - 24505-04-BP - Littelfuse, Inc.
Rosemont, IL, United States
Manual Battery Disconnect Switch Lockout Lever Kit
24505-04-BP
Manual Battery Disconnect Switch Lockout Lever Kit 24505-04-BP
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-04-BP) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a chrome powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. It comes in blister packaging for simple retail display. Chrome powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size Blister packaging allows easy retail display

The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-04-BP) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a chrome powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. It comes in blister packaging for simple retail display. Chrome powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size Blister packaging allows easy retail display

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 24505-04-BP
Product Name Manual Battery Disconnect Switch Lockout Lever Kit
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1444817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Disconnect Switch - 1494G-BF3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 30 amps
View Details