Littelfuse, Inc. Manual Battery Disconnect Switch Lockout Lever Kit 24505-03

Description
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-03) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a yellow powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Yellow powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size
Datasheet
Description
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-03) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a yellow powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Yellow powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Battery Disconnect Switch Lockout Lever Kit - 24505-03 - Littelfuse, Inc.
Rosemont, IL, United States
Manual Battery Disconnect Switch Lockout Lever Kit
24505-03
Manual Battery Disconnect Switch Lockout Lever Kit 24505-03
The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-03) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a yellow powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Yellow powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size

The 24505 Series Battery Disconnect Switch Lockout Lever Kit allows you to use a padlock (not included) to securely lock a Cole Hersee brand lever-actuated metal case master battery disconnect switch in the OFF position. Disconnect switch lockout is required for certain applications to comply with lockout/tagout safety regulations.This lockout/tagout kit (24505-03) includes a steel switch lockout bracket and a die-cast lever that are color-matched in a yellow powder-coated finish. In addition, this configuration of the kit accommodates a 7.9 mm lock shackle size. Yellow powder-coated steel switch lockout bracket and color-matched, powder-coated die-cast lever 7.9 mm lock shackle size

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 24505-03
Product Name Manual Battery Disconnect Switch Lockout Lever Kit
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3100 + K/EVA Y/R - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details
Isolator Switches - 2023847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles 3P; 3
Approvals IP66
View Details