Littelfuse, Inc. Master Battery Disconnect Switches 24025-03

Description
The Heavy-Duty Single-Pole Series 24 V 175 A Master Battery Disconnect Switch with Copper Studs & IP67 Rating (24025-03) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring and gasket seals, this IP67-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features copper studs and an intermittent current rating of 1000 A at 30 seconds on and 5 minutes off for 1000 cycles. 175 A continuous current rating and 1000 A intermittent current rating Lever actuator Antirotation locator pin enables simple mounting An O-ring seal at the mounting stem and a gasket seal at the terminal insulator help achieve an IP67 rating Copper contacts
Datasheet
Description
The Heavy-Duty Single-Pole Series 24 V 175 A Master Battery Disconnect Switch with Copper Studs & IP67 Rating (24025-03) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring and gasket seals, this IP67-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features copper studs and an intermittent current rating of 1000 A at 30 seconds on and 5 minutes off for 1000 cycles. 175 A continuous current rating and 1000 A intermittent current rating Lever actuator Antirotation locator pin enables simple mounting An O-ring seal at the mounting stem and a gasket seal at the terminal insulator help achieve an IP67 rating Copper contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 24025-03 - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
24025-03
Master Battery Disconnect Switches 24025-03
The Heavy-Duty Single-Pole Series 24 V 175 A Master Battery Disconnect Switch with Copper Studs & IP67 Rating (24025-03) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring and gasket seals, this IP67-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features copper studs and an intermittent current rating of 1000 A at 30 seconds on and 5 minutes off for 1000 cycles. 175 A continuous current rating and 1000 A intermittent current rating Lever actuator Antirotation locator pin enables simple mounting An O-ring seal at the mounting stem and a gasket seal at the terminal insulator help achieve an IP67 rating Copper contacts

The Heavy-Duty Single-Pole Series 24 V 175 A Master Battery Disconnect Switch with Copper Studs & IP67 Rating (24025-03) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring and gasket seals, this IP67-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features copper studs and an intermittent current rating of 1000 A at 30 seconds on and 5 minutes off for 1000 cycles. 175 A continuous current rating and 1000 A intermittent current rating Lever actuator Antirotation locator pin enables simple mounting An O-ring seal at the mounting stem and a gasket seal at the terminal insulator help achieve an IP67 rating Copper contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 24025-03
Product Name Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-EF3N-420 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 200 amps
View Details