Littelfuse, Inc. Master Battery Disconnect Switches 24024

Description
The Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Key, Silver Contacts & IPX7 Rating (24024) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring, Hencol, and gasket seals, this IPX7-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features silver contact surfaces and an intermittent current rating of 1000 A for 15 seconds. 175 A continuous current rating and 1000 A intermittent current rating Key actuator included Anti-rotation locator pin enables simple mounting O-ring, Hencol, and gasket seals help achieve an IPX7 rating Silver contact surfaces
Datasheet
Description
The Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Key, Silver Contacts & IPX7 Rating (24024) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring, Hencol, and gasket seals, this IPX7-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features silver contact surfaces and an intermittent current rating of 1000 A for 15 seconds. 175 A continuous current rating and 1000 A intermittent current rating Key actuator included Anti-rotation locator pin enables simple mounting O-ring, Hencol, and gasket seals help achieve an IPX7 rating Silver contact surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Battery Disconnect Switches - 24024 - Littelfuse, Inc.
Rosemont, IL, United States
Master Battery Disconnect Switches
24024
Master Battery Disconnect Switches 24024
The Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Key, Silver Contacts & IPX7 Rating (24024) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring, Hencol, and gasket seals, this IPX7-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features silver contact surfaces and an intermittent current rating of 1000 A for 15 seconds. 175 A continuous current rating and 1000 A intermittent current rating Key actuator included Anti-rotation locator pin enables simple mounting O-ring, Hencol, and gasket seals help achieve an IPX7 rating Silver contact surfaces

The Heavy-Duty Single-Pole Series 36 V 175 A Master Battery Disconnect Switch with Key, Silver Contacts & IPX7 Rating (24024) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the battery from the electrical system with a manual disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. Master battery disconnect switches also prevent parasitic loads from draining the battery during inactivity.Thanks to its rugged steel case and O-ring, Hencol, and gasket seals, this IPX7-rated automotive battery disconnect switch is ideal for use in heavy-duty trucks, emergency vehicles, buses, and other commercial vehicles.This configuration features silver contact surfaces and an intermittent current rating of 1000 A for 15 seconds. 175 A continuous current rating and 1000 A intermittent current rating Key actuator included Anti-rotation locator pin enables simple mounting O-ring, Hencol, and gasket seals help achieve an IPX7 rating Silver contact surfaces

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 24024
Product Name Master Battery Disconnect Switches
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-EC3J6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 200 amps
View Details
Isolator Switches - 1224445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Poles 3P; 3
Approvals RoHS; Ip66
View Details