C&K Components Door Switch, Spdt, 15A, 250Vac, Screw; Product Range C&k Components 23TL604

Description
DOOR SWITCH, SPDT, 15A, 250VAC, SCREW; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes
Description
DOOR SWITCH, SPDT, 15A, 250VAC, SCREW; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Door Switch, Spdt, 15A, 250Vac, Screw; Product Range C&k Components - 36AH1098 - Newark, An Avnet Company
Chicago, IL, United States
Door Switch, Spdt, 15A, 250Vac, Screw; Product Range C&k Components
36AH1098
Door Switch, Spdt, 15A, 250Vac, Screw; Product Range C&k Components 36AH1098
DOOR SWITCH, SPDT, 15A, 250VAC, SCREW; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

DOOR SWITCH, SPDT, 15A, 250VAC, SCREW; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 36AH1098
Product Name Door Switch, Spdt, 15A, 250Vac, Screw; Product Range C&k Components
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products