C&K Components Door Switch, Spdt, 15A, 250Vac, Qc; Product Range C&k Components 23TL402

Description
DOOR SWITCH, SPDT, 15A, 250VAC, QC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes
Description
DOOR SWITCH, SPDT, 15A, 250VAC, QC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Door Switch, Spdt, 15A, 250Vac, Qc; Product Range C&k Components - 36AH1095 - Newark, An Avnet Company
Chicago, IL, United States
Door Switch, Spdt, 15A, 250Vac, Qc; Product Range C&k Components
36AH1095
Door Switch, Spdt, 15A, 250Vac, Qc; Product Range C&k Components 36AH1095
DOOR SWITCH, SPDT, 15A, 250VAC, QC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

DOOR SWITCH, SPDT, 15A, 250VAC, QC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 36AH1095
Product Name Door Switch, Spdt, 15A, 250Vac, Qc; Product Range C&k Components
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-ASFC100N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Industrial Interlocks - 410191 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details