C&K Components Safety Interlock Sw, Dpdt, 10A, 250Vac; Product Range C&k Components 23SL40410

Description
SAFETY INTERLOCK SW, DPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, DPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Dpdt, 10A, 250Vac; Product Range C&k Components - 24AK8247 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpdt, 10A, 250Vac; Product Range C&k Components
24AK8247
Safety Interlock Sw, Dpdt, 10A, 250Vac; Product Range C&k Components 24AK8247
SAFETY INTERLOCK SW, DPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes

SAFETY INTERLOCK SW, DPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 24AK8247
Product Name Safety Interlock Sw, Dpdt, 10A, 250Vac; Product Range C&k Components
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6053788-ND - DigiKey
Specs
Current Rating 1 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Industrial Interlocks - 410139 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details