Littelfuse, Inc. Ptc Resettable Fuse, Round, 240Vac; Product Range Littelfuse 224962-000

Description
PTC RESETTABLE FUSE, ROUND, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:120V; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:20A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, ROUND, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:120V; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:20A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Round, 240Vac; Product Range Littelfuse - 34AC8676 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 240Vac; Product Range Littelfuse
34AC8676
Ptc Resettable Fuse, Round, 240Vac; Product Range Littelfuse 34AC8676
PTC RESETTABLE FUSE, ROUND, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:120V; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:20A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:120V; Holding Current:160mA; Tripping Current:370mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:20A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC8676
Product Name Ptc Resettable Fuse, Round, 240Vac; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R015/600-A-2-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Box
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SD35A-10-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details