Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2016 (5041 Metric), Concave
Win Source Part Number: 983483-2016L150/33DR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 2016L
Type: Polymeric
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Thickness (Max): 0.063" (1.60mm)
Voltage - Max: 33V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.5 A
Current - Trip (It): 3 A
Time to Trip: 1 s
Package / Case: 2016 (5041 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
Resistance - Initial (Ri) (Min): 70 mOhms
Resistance - Post Trip (R1) (Max): 180 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 18-2016L150/33DRDKR,
Approval Agency: cURus, TUV
PTC 33V POLYFUSE SURF MOUNT 2016 1.5A / TR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 18-2016L150/33DRDKR-ND | 983483-2016L150/33DR | 34AC8666 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Ptc 33V Polyfuse Surf Mount 2016 1.5A / Tr Littelfuse |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |