Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 33V 1.1A Ih Surface Mount 2016 (5041 Metric), Concave
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122850-2016L100/33D
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 33V
Current - Max: 40A
Current - Trip (It): 2.2A
Time to Trip: 500ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2016 (5041 Metric), Concave
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.049" (1.25mm)
Resistance - Initial (Ri) (Minimum): 100 mOhms
Resistance - Post Trip (R1) (Maximum): 400 mOhms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | F4071DKR-ND | 1122850-2016L100/33DR |
| Product Name | PTC Resettable Fuses | Hard To Find - 2016L100/33DR |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD |